GFS Chemicals, Inc. BARIUM PERCHLORATE, TRIHYDRATE REAGENT

Description
ITEM#:8 Ba(ClO4)2•3H2O CAS#:10294-39-0 F.W.:390.28 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:5.1/6.1/II Descriptions: Specification TEST 1. Barium content 33.8-36.5% 2. Sulfate 0.001% 3. Heavy metals (as Pb) 0.0005% 4. Iron 0.0005% 5. pH of 5% solution 5.0-8.0 @ 25 C 6. Insoluble 0.005% 7. Chloride and chlorate 0.003% Properties No properties.
Description
ITEM#:8 Ba(ClO4)2•3H2O CAS#:10294-39-0 F.W.:390.28 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:5.1/6.1/II Descriptions: Specification TEST 1. Barium content 33.8-36.5% 2. Sulfate 0.001% 3. Heavy metals (as Pb) 0.0005% 4. Iron 0.0005% 5. pH of 5% solution 5.0-8.0 @ 25 C 6. Insoluble 0.005% 7. Chloride and chlorate 0.003% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
BARIUM PERCHLORATE, TRIHYDRATE REAGENT -  - GFS Chemicals, Inc.
Columbus, OH, USA
BARIUM PERCHLORATE, TRIHYDRATE REAGENT
BARIUM PERCHLORATE, TRIHYDRATE REAGENT
ITEM#:8 Ba(ClO4)2•3H2O CAS#:10294-39-0 F.W.:390.28 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:5.1/6.1/II Descriptions: Specification TEST 1. Barium content 33.8-36.5% 2. Sulfate 0.001% 3. Heavy metals (as Pb) 0.0005% 4. Iron 0.0005% 5. pH of 5% solution 5.0-8.0 @ 25 C 6. Insoluble 0.005% 7. Chloride and chlorate 0.003% Properties No properties.

ITEM#:8
Ba(ClO4)2•3H2O
CAS#:10294-39-0
F.W.:390.28
NFPA#:2-1-1
Specific Gravity: 0.000
DOT:5.1/6.1/II
Descriptions:
Specification
TEST
1. Barium content 33.8-36.5%
2. Sulfate 0.001%
3. Heavy metals (as Pb) 0.0005%
4. Iron 0.0005%
5. pH of 5% solution 5.0-8.0 @ 25 C
6. Insoluble 0.005%
7. Chloride and chlorate 0.003%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name BARIUM PERCHLORATE, TRIHYDRATE REAGENT
Chemical Formula Ba(ClO4)23H2O
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
BaF2 99.8% 0.7-3.5mm 500g (0481339) - 0481339 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.8 %
View Details
Specs
Type Bio-Inorganic Compounds
View Details