Umicore Metal Deposition Solutions BaF2 99.8% 0.7-3.5mm 500g (0481339) 0481339

Description
Coating material Barium fluoride Purity 99.8% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 4.9 Melting point in °C 1355 10⁻² mbar in °C 1090 10⁻¹ mbar in °C 1210 Boiling point in °C 2137 Melting Good Mo Good Ta Good W Possible Mo Possible Ta Good Preparation of base melt (premelt) Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.15 High 15 at 550 nm: n 1.47-1.48 at 10 µm: k 1.33-1.42
Description
Coating material Barium fluoride Purity 99.8% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 4.9 Melting point in °C 1355 10⁻² mbar in °C 1090 10⁻¹ mbar in °C 1210 Boiling point in °C 2137 Melting Good Mo Good Ta Good W Possible Mo Possible Ta Good Preparation of base melt (premelt) Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.15 High 15 at 550 nm: n 1.47-1.48 at 10 µm: k 1.33-1.42

Suppliers

Company
Product
Description
Supplier Links
BaF2 99.8% 0.7-3.5mm 500g (0481339) - 0481339 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
BaF2 99.8% 0.7-3.5mm 500g (0481339)
0481339
BaF2 99.8% 0.7-3.5mm 500g (0481339) 0481339
Coating material Barium fluoride Purity 99.8% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 4.9 Melting point in °C 1355 10⁻² mbar in °C 1090 10⁻¹ mbar in °C 1210 Boiling point in °C 2137 Melting Good Mo Good Ta Good W Possible Mo Possible Ta Good Preparation of base melt (premelt) Good Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good possible Possible Low ~ 0.15 High 15 at 550 nm: n 1.47-1.48 at 10 µm: k 1.33-1.42

Coating material

Barium fluoride

Purity

99.8%

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

4.9

Melting point in °C

1355

10⁻² mbar in °C

1090

10⁻¹ mbar in °C

1210

Boiling point in °C

2137

Melting

Good

Mo

Good

Ta

Good

W

Possible

Mo

Possible

Ta

Good

Preparation of base melt (premelt)

Good

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Possible

Low

~ 0.15

High

15

at 550 nm: n

1.47-1.48

at 10 µm: k

1.33-1.42

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481339
Product Name BaF2 99.8% 0.7-3.5mm 500g (0481339)
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 6.00 - 238276 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate, and Citric Acid Monohydrate
Chemical Formula C6H5O7Na3· 2H2O, HOC(COOH)(CH2COOH)2·H2O
View Details
Organozinc Reagent - 2024 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 2-Thiazolylzinc Bromide
Chemical Formula C3H2BrNSZn
View Details
Orsit Ø15x5mm 10pcs - 0484796 - 0484796 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter

Discs

Purity 99.99 %
View Details