GFS Chemicals, Inc. 4-FLUOROPHENYLACETYLENE 98%

Description
ITEM#:5258 FC6H4C≡CH CAS#:766-98-3 F.W.:120.12 NFPA#: Specific Gravity: DOT:4.1/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow Properties No properties.
Description
ITEM#:5258 FC6H4C≡CH CAS#:766-98-3 F.W.:120.12 NFPA#: Specific Gravity: DOT:4.1/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-FLUOROPHENYLACETYLENE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-FLUOROPHENYLACETYLENE 98%
4-FLUOROPHENYLACETYLENE 98%
ITEM#:5258 FC6H4C≡CH CAS#:766-98-3 F.W.:120.12 NFPA#: Specific Gravity: DOT:4.1/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow Properties No properties.

ITEM#:5258
FC6H4C≡CH
CAS#:766-98-3
F.W.:120.12
NFPA#:
Specific Gravity:
DOT:4.1/II
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-FLUOROPHENYLACETYLENE 98%
Chemical Family All Alcohols; Phenyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Specs
Trigger Solvent
View Details
 - 7166f - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Trigger Acid
Chemical Family All Classical Arenes; All Carboxylic Acids
Chemical Name 8-(2,4-Dimethoxyphenyl )-8-Oxooctanoic Acid
View Details