GFS Chemicals, Inc. 3-DECYN-1-OL, 98%

Description
ITEM#:3079 CH3(CH2)5C≡C(CH2)2OH CAS#:51721-39-2 F.W.:154.25 NFPA#: Specific Gravity: 0.876 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 98% min. Properties No properties.
Description
ITEM#:3079 CH3(CH2)5C≡C(CH2)2OH CAS#:51721-39-2 F.W.:154.25 NFPA#: Specific Gravity: 0.876 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 98% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-DECYN-1-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-DECYN-1-OL, 98%
3-DECYN-1-OL, 98%
ITEM#:3079 CH3(CH2)5C≡C(CH2)2OH CAS#:51721-39-2 F.W.:154.25 NFPA#: Specific Gravity: 0.876 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 98% min. Properties No properties.

ITEM#:3079
CH3(CH2)5C≡C(CH2)2OH
CAS#:51721-39-2
F.W.:154.25
NFPA#:
Specific Gravity: 0.876
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay 98% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-DECYN-1-OL, 98%
Chemical Name 3-DECYN-1-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-CHLORO-6-IODOHEXANE 95% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alkanes; Hexane
Chemical Name 1-CHLORO-6-IODOHEXANE 95%
Chemical Formula I(CH2)6Cl
View Details
Piedmont Chemical Industries, Inc.
View Details