GFS Chemicals, Inc. 1-CHLORO-6-IODOHEXANE 95%

Description
ITEM#:3047 I(CH2)6Cl CAS#:34683-73-3 F.W.:246.51 NFPA#: Specific Gravity: 1.623 DOT:NR Descriptions: Light Sensitive; Stored over copper. Specification TEST 1. Assay (GC-FID), 94.0% min 2. Identification by GC/MS - Conforms 3. Stabilizer (Copper shot), Confirm presence 4. Color - Colorless to yellow 5. Clarity / Form - Clear to slightly hazy liquid 6. Note: Haze is due to oxidation of stabilizer Properties No properties.
Description
ITEM#:3047 I(CH2)6Cl CAS#:34683-73-3 F.W.:246.51 NFPA#: Specific Gravity: 1.623 DOT:NR Descriptions: Light Sensitive; Stored over copper. Specification TEST 1. Assay (GC-FID), 94.0% min 2. Identification by GC/MS - Conforms 3. Stabilizer (Copper shot), Confirm presence 4. Color - Colorless to yellow 5. Clarity / Form - Clear to slightly hazy liquid 6. Note: Haze is due to oxidation of stabilizer Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-CHLORO-6-IODOHEXANE 95% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-CHLORO-6-IODOHEXANE 95%
1-CHLORO-6-IODOHEXANE 95%
ITEM#:3047 I(CH2)6Cl CAS#:34683-73-3 F.W.:246.51 NFPA#: Specific Gravity: 1.623 DOT:NR Descriptions: Light Sensitive; Stored over copper. Specification TEST 1. Assay (GC-FID), 94.0% min 2. Identification by GC/MS - Conforms 3. Stabilizer (Copper shot), Confirm presence 4. Color - Colorless to yellow 5. Clarity / Form - Clear to slightly hazy liquid 6. Note: Haze is due to oxidation of stabilizer Properties No properties.

ITEM#:3047
I(CH2)6Cl
CAS#:34683-73-3
F.W.:246.51
NFPA#:
Specific Gravity: 1.623
DOT:NR
Descriptions: Light Sensitive; Stored over copper.
Specification
TEST
1. Assay (GC-FID), 94.0% min
2. Identification by GC/MS - Conforms
3. Stabilizer (Copper shot), Confirm presence
4. Color - Colorless to yellow
5. Clarity / Form - Clear to slightly hazy liquid
6. Note: Haze is due to oxidation of stabilizer
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-CHLORO-6-IODOHEXANE 95%
Chemical Family All Alkanes; Hexane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-METHOXYPHENYLPROPARGYL ALCOHOL, 97% -  - GFS Chemicals, Inc.
Specs
Chemical Family All Alcohols; Phenyl Alcohol
Chemical Name 3-METHOXYPHENYLPROPARGYL ALCOHOL, 97%
Chemical Formula CH3OC6H4CCCH2OH
View Details