GFS Chemicals, Inc. 2-OCTYNE, 97%

Description
ITEM#:3257 CH3(CH2)4C≡CCH3 CAS#:2809-67-8 F.W.:110.20 NFPA#: Specific Gravity: 0.756 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID) - 96.5% min. 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3257 CH3(CH2)4C≡CCH3 CAS#:2809-67-8 F.W.:110.20 NFPA#: Specific Gravity: 0.756 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID) - 96.5% min. 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-OCTYNE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-OCTYNE, 97%
2-OCTYNE, 97%
ITEM#:3257 CH3(CH2)4C≡CCH3 CAS#:2809-67-8 F.W.:110.20 NFPA#: Specific Gravity: 0.756 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID) - 96.5% min. 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3257
CH3(CH2)4C≡CCH3
CAS#:2809-67-8
F.W.:110.20
NFPA#:
Specific Gravity: 0.756
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID) - 96.5% min.
2. Identification by GC/MS - Conforms
3. Stabilizer (BHT), Confirm presence
4. Color - Colorless
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-OCTYNE, 97%
Chemical Name 2-OCTYNE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-DECYNE, 96% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-DECYNE, 96%
Chemical Formula CH3(CH2)6CCCH3
CAS Number 2384-70-5
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Name 3-Methoxy-5-methyl-4-oxo-2,5-hexadienoic acid
Chemical Formula C8H10O4
View Details