GFS Chemicals, Inc. 2-DECYNE, 96%

Description
ITEM#:3076 CH3(CH2)6C≡CCH3 CAS#:2384-70-5 F.W.:138.25 NFPA#: Specific Gravity: 0.760 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3076 CH3(CH2)6C≡CCH3 CAS#:2384-70-5 F.W.:138.25 NFPA#: Specific Gravity: 0.760 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-DECYNE, 96% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-DECYNE, 96%
2-DECYNE, 96%
ITEM#:3076 CH3(CH2)6C≡CCH3 CAS#:2384-70-5 F.W.:138.25 NFPA#: Specific Gravity: 0.760 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 95.0% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3076
CH3(CH2)6C≡CCH3
CAS#:2384-70-5
F.W.:138.25
NFPA#:
Specific Gravity: 0.760
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 95.0% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-DECYNE, 96%
Chemical Name 2-DECYNE, 96%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
4-DIMETHYLAMINOPYRIDINE, 99% -  - GFS Chemicals, Inc.
Specs
Chemical Name 4-DIMETHYLAMINOPYRIDINE, 99%
Chemical Formula (CH3)2NC5H4N
CAS Number 1122-58-3
View Details