GFS Chemicals, Inc. 1-(TRIMETHYLSILYLETHYNYL)CYCLOHEXENE, 98%

Description
ITEM#:3347 C6H9C≡CSi(CH3)3 CAS#:17988-44-2 F.W.:178.35 NFPA#: Specific Gravity: 0.845 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 98% min. Properties No properties.
Description
ITEM#:3347 C6H9C≡CSi(CH3)3 CAS#:17988-44-2 F.W.:178.35 NFPA#: Specific Gravity: 0.845 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 98% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-(TRIMETHYLSILYLETHYNYL)CYCLOHEXENE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-(TRIMETHYLSILYLETHYNYL)CYCLOHEXENE, 98%
1-(TRIMETHYLSILYLETHYNYL)CYCLOHEXENE, 98%
ITEM#:3347 C6H9C≡CSi(CH3)3 CAS#:17988-44-2 F.W.:178.35 NFPA#: Specific Gravity: 0.845 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 98% min. Properties No properties.

ITEM#:3347
C6H9C≡CSi(CH3)3
CAS#:17988-44-2
F.W.:178.35
NFPA#:
Specific Gravity: 0.845
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay 98% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-(TRIMETHYLSILYLETHYNYL)CYCLOHEXENE, 98%
Chemical Name 1-(TRIMETHYLSILYLETHYNYL)CYCLOHEXENE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-OCTYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-OCTYNE, 98%
Chemical Formula CH3(CH2)3CCCH2CH3
CAS Number 15232-76-5
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
State of Matter Bulk Solid / Granules
Purity 96 %
View Details