GFS Chemicals, Inc. 3-OCTYNE, 98%

Description
ITEM#:3388 CH3(CH2)3C≡CCH2CH3 CAS#:15232-76-5 F.W.:110.20 NFPA#: Specific Gravity: 0.753 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3388 CH3(CH2)3C≡CCH2CH3 CAS#:15232-76-5 F.W.:110.20 NFPA#: Specific Gravity: 0.753 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
3-OCTYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
3-OCTYNE, 98%
3-OCTYNE, 98%
ITEM#:3388 CH3(CH2)3C≡CCH2CH3 CAS#:15232-76-5 F.W.:110.20 NFPA#: Specific Gravity: 0.753 DOT:3/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3388
CH3(CH2)3C≡CCH2CH3
CAS#:15232-76-5
F.W.:110.20
NFPA#:
Specific Gravity: 0.753
DOT:3/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 3-OCTYNE, 98%
Chemical Name 3-OCTYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-PHENYL-1-BUTYNE 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alcohols; Phenyl Alcohol
Chemical Name 1-PHENYL-1-BUTYNE 97%
Chemical Formula C6H5CCCH2CH3
View Details