GFS Chemicals, Inc. 1-HEXYN-3-OL, 98%

Description
ITEM#:3198 CH3(CH2)2CH(OH)C≡CH CAS#:105-31-7 F.W.:98.15 NFPA#: Specific Gravity: 0.872 DOT:6.1/3/I Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3198 CH3(CH2)2CH(OH)C≡CH CAS#:105-31-7 F.W.:98.15 NFPA#: Specific Gravity: 0.872 DOT:6.1/3/I Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-HEXYN-3-OL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-HEXYN-3-OL, 98%
1-HEXYN-3-OL, 98%
ITEM#:3198 CH3(CH2)2CH(OH)C≡CH CAS#:105-31-7 F.W.:98.15 NFPA#: Specific Gravity: 0.872 DOT:6.1/3/I Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3198
CH3(CH2)2CH(OH)C≡CH
CAS#:105-31-7
F.W.:98.15
NFPA#:
Specific Gravity: 0.872
DOT:6.1/3/I
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-HEXYN-3-OL, 98%
Chemical Name 1-HEXYN-3-OL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
5,7-OCTADECADIYNOIC ACID, 97% -  - GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 5,7-OCTADECADIYNOIC ACID, 97%
Chemical Formula CH3(CH2)9CCCC(CH2)3COOH
View Details