GFS Chemicals, Inc. 1-EICOSYNE, 95%

Description
ITEM#:5228 CH3(CH2)17C≡CH CAS#:765-27-5 F.W.:278.52 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 94.0% min 2. Identification by GC/MS - Conforms 3. Color - White to off-white 4. Form - Crystal or powder Properties No properties.
Description
ITEM#:5228 CH3(CH2)17C≡CH CAS#:765-27-5 F.W.:278.52 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 94.0% min 2. Identification by GC/MS - Conforms 3. Color - White to off-white 4. Form - Crystal or powder Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-EICOSYNE, 95% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-EICOSYNE, 95%
1-EICOSYNE, 95%
ITEM#:5228 CH3(CH2)17C≡CH CAS#:765-27-5 F.W.:278.52 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 94.0% min 2. Identification by GC/MS - Conforms 3. Color - White to off-white 4. Form - Crystal or powder Properties No properties.

ITEM#:5228
CH3(CH2)17C≡CH
CAS#:765-27-5
F.W.:278.52
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 94.0% min
2. Identification by GC/MS - Conforms
3. Color - White to off-white
4. Form - Crystal or powder
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-EICOSYNE, 95%
Chemical Name 1-EICOSYNE, 95%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-OCTYN-3-OL, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-OCTYN-3-OL, 97%
Chemical Formula HCCCH(OH)(CH2)4CH3
CAS Number 818-72-4
View Details