GFS Chemicals, Inc. 1-TETRADECYNE, 98%

Description
ITEM#:3311 CH3(CH2)11C≡CH CAS#:765-10-6 F.W.:194.36 NFPA#: Specific Gravity: 0.789 DOT:NR Descriptions: Requires refrigeration. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3311 CH3(CH2)11C≡CH CAS#:765-10-6 F.W.:194.36 NFPA#: Specific Gravity: 0.789 DOT:NR Descriptions: Requires refrigeration. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-TETRADECYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-TETRADECYNE, 98%
1-TETRADECYNE, 98%
ITEM#:3311 CH3(CH2)11C≡CH CAS#:765-10-6 F.W.:194.36 NFPA#: Specific Gravity: 0.789 DOT:NR Descriptions: Requires refrigeration. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless 4. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3311
CH3(CH2)11C≡CH
CAS#:765-10-6
F.W.:194.36
NFPA#:
Specific Gravity: 0.789
DOT:NR
Descriptions: Requires refrigeration.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Color - Colorless
4. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-TETRADECYNE, 98%
Chemical Name 1-TETRADECYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-BROMO-1-PENTENE 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 5-BROMO-1-PENTENE 97%
Chemical Formula Br(CH2)3CH=CH2
CAS Number 1119-51-3
View Details
Specs
Trigger Salt
Chemical Name CP-358774, OSI-774
Chemical Formula C22H23N3O4.HCl
View Details