GFS Chemicals, Inc. 1-DODECYNE 98%

Description
ITEM#:3120 CH3(CH2)9C≡CH CAS#:765-03-7 F.W.:166.31 NFPA#: Specific Gravity: 0.779 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3120 CH3(CH2)9C≡CH CAS#:765-03-7 F.W.:166.31 NFPA#: Specific Gravity: 0.779 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-DODECYNE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-DODECYNE 98%
1-DODECYNE 98%
ITEM#:3120 CH3(CH2)9C≡CH CAS#:765-03-7 F.W.:166.31 NFPA#: Specific Gravity: 0.779 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3120
CH3(CH2)9C≡CH
CAS#:765-03-7
F.W.:166.31
NFPA#:
Specific Gravity: 0.779
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-DODECYNE 98%
Chemical Name 1-DODECYNE 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-PENTYNE, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-PENTYNE, 99%
Chemical Formula CH3CH2CH2CCH
CAS Number 627-19-0
View Details
Piedmont Chemical Industries, Inc.
View Details