GFS Chemicals, Inc. 1-CHLOROOCTANE, 99%

Description
ITEM#:5196 CH3(CH2)7Cl CAS#:111-85-3 F.W.:148.68 NFPA#: Specific Gravity: 0.873 DOT:3/III Descriptions: Specification TEST 1. Assay 99% Properties No properties.
Description
ITEM#:5196 CH3(CH2)7Cl CAS#:111-85-3 F.W.:148.68 NFPA#: Specific Gravity: 0.873 DOT:3/III Descriptions: Specification TEST 1. Assay 99% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-CHLOROOCTANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-CHLOROOCTANE, 99%
1-CHLOROOCTANE, 99%
ITEM#:5196 CH3(CH2)7Cl CAS#:111-85-3 F.W.:148.68 NFPA#: Specific Gravity: 0.873 DOT:3/III Descriptions: Specification TEST 1. Assay 99% Properties No properties.

ITEM#:5196
CH3(CH2)7Cl
CAS#:111-85-3
F.W.:148.68
NFPA#:
Specific Gravity: 0.873
DOT:3/III
Descriptions:
Specification
TEST
1. Assay 99%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-CHLOROOCTANE, 99%
Chemical Name 1-CHLOROOCTANE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-CHLORO-1-PENTYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 5-CHLORO-1-PENTYNE, 98%
Chemical Formula HCC(CH2)3Cl
CAS Number 14267-92-6
View Details
Specs
Trigger Salt
Chemical Formula C18H37N5O9.5H2SO4
CAS Number CAS [79645-27-5]
View Details