GFS Chemicals, Inc. 5-CHLORO-1-PENTYNE, 98%

Description
ITEM#:3053 HC≡C(CH2)3Cl CAS#:14267-92-6 F.W.:102.57 NFPA#: Specific Gravity: 0.968 DOT:3/II Descriptions: Requires refrigeration. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3053 HC≡C(CH2)3Cl CAS#:14267-92-6 F.W.:102.57 NFPA#: Specific Gravity: 0.968 DOT:3/II Descriptions: Requires refrigeration. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-CHLORO-1-PENTYNE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-CHLORO-1-PENTYNE, 98%
5-CHLORO-1-PENTYNE, 98%
ITEM#:3053 HC≡C(CH2)3Cl CAS#:14267-92-6 F.W.:102.57 NFPA#: Specific Gravity: 0.968 DOT:3/II Descriptions: Requires refrigeration. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3053
HC≡C(CH2)3Cl
CAS#:14267-92-6
F.W.:102.57
NFPA#:
Specific Gravity: 0.968
DOT:3/II
Descriptions: Requires refrigeration.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Color - Colorless to yellow
4. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-CHLORO-1-PENTYNE, 98%
Chemical Name 5-CHLORO-1-PENTYNE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-Chloro-2,4,5,6-tetrafluorobenzoyl chloride - 2616-6-Y4 - SynQuest Laboratories, Inc.
Specs
Chemical Name 3-Chloro-2,4,5,6-tetrafluorobenzoyl chloride
Chemical Formula C 7 Cl 2 F 4 O
CAS Number 292621-58-0
View Details