GFS Chemicals, Inc. 1,6-HEXANEDIOL 98%

Description
ITEM#:3183 HO(CH2)6OH CAS#:629-11-8 F.W.:118.18 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - White 5. Form - Pellets, Flakes, Crystal, or Powder Properties No properties.
Description
ITEM#:3183 HO(CH2)6OH CAS#:629-11-8 F.W.:118.18 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - White 5. Form - Pellets, Flakes, Crystal, or Powder Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,6-HEXANEDIOL 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,6-HEXANEDIOL 98%
1,6-HEXANEDIOL 98%
ITEM#:3183 HO(CH2)6OH CAS#:629-11-8 F.W.:118.18 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Color - White 5. Form - Pellets, Flakes, Crystal, or Powder Properties No properties.

ITEM#:3183
HO(CH2)6OH
CAS#:629-11-8
F.W.:118.18
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Color - White
5. Form - Pellets, Flakes, Crystal, or Powder
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,6-HEXANEDIOL 98%
Chemical Family All Alkanes; Hexane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-ETHYNYLANILINE 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Acid Amides; Aniline
Chemical Name 4-ETHYNYLANILINE 99%
Chemical Formula H2NC6H4CCH
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Formula C12H6N4O6S. 2Na
CAS Number 118876-58-7 (for non salt form)
View Details