GFS Chemicals, Inc. 4-ETHYNYLANILINE 99%

Description
ITEM#:5378 H2NC6H4C≡CH CAS#:14235-81-5 F.W.:117.15 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 99.0% 2. Water (by KF) 0.3% Properties No properties.
Description
ITEM#:5378 H2NC6H4C≡CH CAS#:14235-81-5 F.W.:117.15 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 99.0% 2. Water (by KF) 0.3% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
4-ETHYNYLANILINE 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
4-ETHYNYLANILINE 99%
4-ETHYNYLANILINE 99%
ITEM#:5378 H2NC6H4C≡CH CAS#:14235-81-5 F.W.:117.15 NFPA#: Specific Gravity: DOT:NR Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay 99.0% 2. Water (by KF) 0.3% Properties No properties.

ITEM#:5378
H2NC6H4C≡CH
CAS#:14235-81-5
F.W.:117.15
NFPA#:
Specific Gravity:
DOT:NR
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay 99.0%
2. Water (by KF) 0.3%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 4-ETHYNYLANILINE 99%
Chemical Family All Acid Amides; Aniline
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
FlexiSolv™ Benzyl Alcohol -  - INVISTA
Specs
Trigger Solvent
Chemical Family All Alcohols
Chemical Name Benzyl Alcohol
View Details