GEEPLUS Inc. Double Coil Latching Solenoid Model SH2LC-0524

Description
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options
Request a Quote Datasheet
Description
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Coil Latching Solenoid - Model SH2LC-0524 - GEEPLUS Inc.
Greer, SC, United States
Double Coil Latching Solenoid
Model SH2LC-0524
Double Coil Latching Solenoid Model SH2LC-0524
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options

Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time.
General characteristics of Latching Solenoids:

  • stroke up to 15mm (depending on type)
  • holding force up to 36N (in endposition, deenergised (no current))
  • bistable versions (dual coil) available
  • special version for higher actuation force (lower holding force): Leakage Pole Type
  • life time up to >5 million cycles
  • miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller!
  • many mechanical options
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number Model SH2LC-0524
Product Name Double Coil Latching Solenoid
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 13 DC watts or AC VA
Ampere-Turns 364 Ampere-Turns
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 320-L - GEEPLUS Inc.
Specs
Maximum Stroke 18 mm (0.7087 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.3- 544 VDC
View Details
RD Series Open Frame Solenoid - Model RD-A1040 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Tubular Solenoid - 170-L - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.4- 293 VDC
View Details
Tubular Solenoid - 250-H - GEEPLUS Inc.
Specs
Maximum Stroke 14 mm (0.5512 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.1- 415 VDC
View Details