GEEPLUS Inc. RD Series Open Frame Solenoid Model RD-A940

Description
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options
Request a Quote Datasheet
Description
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD Series Open Frame Solenoid - Model RD-A940 - GEEPLUS Inc.
Greer, SC, United States
RD Series Open Frame Solenoid
Model RD-A940
RD Series Open Frame Solenoid Model RD-A940
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options

Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time.
General characteristics of Latching Solenoids:

  • stroke up to 15mm (depending on type)
  • holding force up to 36N (in endposition, deenergised (no current))
  • bistable versions (dual coil) available
  • special version for higher actuation force (lower holding force): Leakage Pole Type
  • life time up to >5 million cycles
  • miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller!
  • many mechanical options
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number Model RD-A940
Product Name RD Series Open Frame Solenoid
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
Power Rating 7 to 42 DC watts or AC VA
Holding Force 16.7 to 23.5 N (60.07 to 84.52 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 253-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.9- 409 VDC
View Details
Tubular Solenoid - 253-L - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.9- 409 VDC
View Details
Single Coil Latching Solenoid - Model T1L-0742 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Three Position Solenoid - C3PT Series - GEEPLUS Inc.
Specs
Life Cycles 200000 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details