GEEPLUS Inc. RD Series Open Frame Solenoid Model RD-A1250

Description
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options
Request a Quote Datasheet
Description
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD Series Open Frame Solenoid - Model RD-A1250 - GEEPLUS Inc.
Greer, SC, United States
RD Series Open Frame Solenoid
Model RD-A1250
RD Series Open Frame Solenoid Model RD-A1250
Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time. General characteristics of Latching Solenoids: stroke up to 15mm (depending on type) holding force up to 36N (in endposition, deenergised (no current)) bistable versions (dual coil) available special version for higher actuation force (lower holding force): Leakage Pole Type life time up to >5 million cycles miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller! many mechanical options

Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time.
General characteristics of Latching Solenoids:

  • stroke up to 15mm (depending on type)
  • holding force up to 36N (in endposition, deenergised (no current))
  • bistable versions (dual coil) available
  • special version for higher actuation force (lower holding force): Leakage Pole Type
  • life time up to >5 million cycles
  • miniature versions: standard dimension from 4 x 8 x 15mm, custom design even smaller!
  • many mechanical options
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number Model RD-A1250
Product Name RD Series Open Frame Solenoid
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
Power Rating 15 to 75 DC watts or AC VA
Holding Force 24.5 to 36.3 N (88.12 to 131 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Small Push-Pull Solenoid - Size 144C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Super Stroke Solenoids - M- Series - GEEPLUS Inc.
Specs
Maximum Stroke 20 to 35 mm (0.7874 to 1.38 inch)
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
View Details
RD Series Open Frame Solenoid - Model RD-B840 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Tubular Solenoid - 250-H - GEEPLUS Inc.
Specs
Maximum Stroke 14 mm (0.5512 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.1- 415 VDC
View Details