GE Grid Solutions Voltage Regulators

Description
Voltage Regulators Robust, Maintenance Free Solutions GE’s Voltage Regulators set the industry standard for robust design and product reliability. GE’s Voltage Regulators fully comply with the strict requirements of IEEE C57.15-2009 and NEMA 4, and is independently certified by KEMA. They can also operate up to 2 million mechanical operations, providing years of reliable service without incurring costly maintenance outages. GE offers cost effective, robust solutions to regulate voltage on the network without comprising quality and reliability, providing a total cost of ownership that is nearly 20% better than other competing products. Additionally, GE is one of the first in the market to incorporate measured Reverse Power Flow capability to the voltage regulator. The new feature provides precise synchronous operation of the tap changer and control during normal and reverse power flow, which is critical on todays distribution circuits where distributed generation is present. Key Benefits 20 years maintenance free operation reduces total cost of ownership Fully complies with ANSI requirements and IEEE standards Standardized plug and play design provides flexibility to integrate multiple controllers Applications of Single Phase Voltage Regulation Fast Cycle Pole-mounted Voltage Regulator Traditional Pole-mounted Voltage Regulator Substation Voltage Regulator
Description
Voltage Regulators Robust, Maintenance Free Solutions GE’s Voltage Regulators set the industry standard for robust design and product reliability. GE’s Voltage Regulators fully comply with the strict requirements of IEEE C57.15-2009 and NEMA 4, and is independently certified by KEMA. They can also operate up to 2 million mechanical operations, providing years of reliable service without incurring costly maintenance outages. GE offers cost effective, robust solutions to regulate voltage on the network without comprising quality and reliability, providing a total cost of ownership that is nearly 20% better than other competing products. Additionally, GE is one of the first in the market to incorporate measured Reverse Power Flow capability to the voltage regulator. The new feature provides precise synchronous operation of the tap changer and control during normal and reverse power flow, which is critical on todays distribution circuits where distributed generation is present. Key Benefits 20 years maintenance free operation reduces total cost of ownership Fully complies with ANSI requirements and IEEE standards Standardized plug and play design provides flexibility to integrate multiple controllers Applications of Single Phase Voltage Regulation Fast Cycle Pole-mounted Voltage Regulator Traditional Pole-mounted Voltage Regulator Substation Voltage Regulator

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators -  - GE Grid Solutions
Fairfield, CT, USA
Voltage Regulators
Voltage Regulators
Voltage Regulators Robust, Maintenance Free Solutions GE’s Voltage Regulators set the industry standard for robust design and product reliability. GE’s Voltage Regulators fully comply with the strict requirements of IEEE C57.15-2009 and NEMA 4, and is independently certified by KEMA. They can also operate up to 2 million mechanical operations, providing years of reliable service without incurring costly maintenance outages. GE offers cost effective, robust solutions to regulate voltage on the network without comprising quality and reliability, providing a total cost of ownership that is nearly 20% better than other competing products. Additionally, GE is one of the first in the market to incorporate measured Reverse Power Flow capability to the voltage regulator. The new feature provides precise synchronous operation of the tap changer and control during normal and reverse power flow, which is critical on todays distribution circuits where distributed generation is present. Key Benefits 20 years maintenance free operation reduces total cost of ownership Fully complies with ANSI requirements and IEEE standards Standardized plug and play design provides flexibility to integrate multiple controllers Applications of Single Phase Voltage Regulation Fast Cycle Pole-mounted Voltage Regulator Traditional Pole-mounted Voltage Regulator Substation Voltage Regulator

Voltage Regulators

Robust, Maintenance Free Solutions

GE’s Voltage Regulators set the industry standard for robust design and product reliability. GE’s Voltage Regulators fully comply with the strict requirements of IEEE C57.15-2009 and NEMA 4, and is independently certified by KEMA. They can also operate up to 2 million mechanical operations, providing years of reliable service without incurring costly maintenance outages.

GE offers cost effective, robust solutions to regulate voltage on the network without comprising quality and reliability, providing a total cost of ownership that is nearly 20% better than other competing products.

Additionally, GE is one of the first in the market to incorporate measured Reverse Power Flow capability to the voltage regulator. The new feature provides precise synchronous operation of the tap changer and control during normal and reverse power flow, which is critical on todays distribution circuits where distributed generation is present.

Key Benefits

  • 20 years maintenance free operation reduces total cost of ownership
  • Fully complies with ANSI requirements and IEEE standards
  • Standardized plug and play design provides flexibility to integrate multiple controllers

Applications of Single Phase Voltage Regulation

  • Fast Cycle Pole-mounted Voltage Regulator
  • Traditional Pole-mounted Voltage Regulator
  • Substation Voltage Regulator
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Voltage Regulators
Product Name Voltage Regulators
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details