GE Power Conversion Semipol Statis Excitation Equipment

Description
Enhances power plant reliability and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. Coupled with a Static Frequency Converter, Power Conversion’s static excitation equipment provides performing coping with grid power variation, with one single interface to the power plant control. Our static excitation equipment can be tailored to many types and sizes of power plants. In addition, pump turbines are usually equipped with induction or synchronous machines. Features & Benefits: Performance: Field current from 20 MW to 1000 MW. Reliability: Redundancy fans, Thyristor bridge and control. Safety: Integrated power system stabilizer and control limiters for field and static current. Cost savings: No diagnostics and maintenance needed. Simple use: Customer interface for simple operation.
Description
Enhances power plant reliability and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. Coupled with a Static Frequency Converter, Power Conversion’s static excitation equipment provides performing coping with grid power variation, with one single interface to the power plant control. Our static excitation equipment can be tailored to many types and sizes of power plants. In addition, pump turbines are usually equipped with induction or synchronous machines. Features & Benefits: Performance: Field current from 20 MW to 1000 MW. Reliability: Redundancy fans, Thyristor bridge and control. Safety: Integrated power system stabilizer and control limiters for field and static current. Cost savings: No diagnostics and maintenance needed. Simple use: Customer interface for simple operation.

Suppliers

Company
Product
Description
Supplier Links
Semipol Statis Excitation Equipment -  - GE Power Conversion
Pittsburgh, PA, USA
Semipol Statis Excitation Equipment
Semipol Statis Excitation Equipment
Enhances power plant reliability and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. Coupled with a Static Frequency Converter, Power Conversion’s static excitation equipment provides performing coping with grid power variation, with one single interface to the power plant control. Our static excitation equipment can be tailored to many types and sizes of power plants. In addition, pump turbines are usually equipped with induction or synchronous machines. Features & Benefits: Performance: Field current from 20 MW to 1000 MW. Reliability: Redundancy fans, Thyristor bridge and control. Safety: Integrated power system stabilizer and control limiters for field and static current. Cost savings: No diagnostics and maintenance needed. Simple use: Customer interface for simple operation.

Enhances power plant reliability and productivity

GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production.

Coupled with a Static Frequency Converter, Power Conversion’s static excitation equipment provides performing coping with grid power variation, with one single interface to the power plant control. Our static excitation equipment can be tailored to many types and sizes of power plants. In addition, pump turbines are usually equipped with induction or synchronous machines.

Features & Benefits:

  • Performance: Field current from 20 MW to 1000 MW.
  • Reliability: Redundancy fans, Thyristor bridge and control.
  • Safety: Integrated power system stabilizer and control limiters for field and static current.
  • Cost savings: No diagnostics and maintenance needed.
  • Simple use: Customer interface for simple operation.
Supplier's Site

Technical Specifications

  GE Power Conversion
Product Category DC-AC Inverters
Product Name Semipol Statis Excitation Equipment
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 48.0 to 250.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
250 kW 600v Utility Grade & Microgrid Energy Storage Inverter - MPS-250 - Dynapower Corporation
Specs
Form Factor Desktop / Free Standing
Features Weatherproof; Low Acoustic Footprint, Parallel Operation in Grid Forming Mode, Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect
Regulatory Compliance IEEE 1547 Compliant, Intertek
View Details