GE Lighting Fluorescent Electronic Ballast LED21T8/DR/D2L

Description
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 4 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT
Datasheet
Description
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 4 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - LED21T8/DR/D2L - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
LED21T8/DR/D2L
Fluorescent Electronic Ballast LED21T8/DR/D2L
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 4 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT
  • -4 DEG F MIN. STARTING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • 4 LAMP(S)
  • T8 LAMP TYPE
  • 120 TO 277 V INPUT VOLTAGE
  • 62000 MILLIAMPERE OUTPUT CURRENT
  • OUTPUT VOLTAGE RATING 27 TO 33 V
  • EFFICIENCY 0.9 PERCENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number LED21T8/DR/D2L
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
SG 1000W 120/240 HPS Ballast - SGS100 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Dimming Ballast - GE232MVPS-L-S30-12027 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT550GU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details