GE Lighting Open Core and Coil HID Ballast GES50MLTLA3D-5-QUAD

Description
3.938 INCH L X 2.6 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.6/0.4/0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 68/69 W INPUT POWER S68 ANSI CODE LAMP WIRING SERIES CAPACITANCE 5 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
3.938 INCH L X 2.6 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.6/0.4/0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 68/69 W INPUT POWER S68 ANSI CODE LAMP WIRING SERIES CAPACITANCE 5 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES50MLTLA3D-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES50MLTLA3D-5-QUAD
Open Core and Coil HID Ballast GES50MLTLA3D-5-QUAD
3.938 INCH L X 2.6 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.6/0.4/0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 68/69 W INPUT POWER S68 ANSI CODE LAMP WIRING SERIES CAPACITANCE 5 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 3.938 INCH L X 2.6 INCH W X 2.812 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.6/0.4/0.3 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 68/69 W INPUT POWER
  • S68 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 5 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES50MLTLA3D-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballast for MH320/M132 (PULSE START) QUAD TAP - 81997 - Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Ballast - GEC242-MVPS-SE - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Lamp Type CFL Lamp
View Details
Fluorescent Electronic Dimming Ballast - QT2X54/277PHO-DIM/49674 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
View Details