GE Lighting Open Core and Coil HID Ballast GES150MLTLA3D-5-QUAD

Description
3.938 INCH L X 3.7 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/0.9/0.8/0.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 175 W INPUT POWER S55 ANSI CODE LAMP WIRING SERIES CAPACITANCE 14 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
3.938 INCH L X 3.7 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/0.9/0.8/0.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 175 W INPUT POWER S55 ANSI CODE LAMP WIRING SERIES CAPACITANCE 14 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES150MLTLA3D-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES150MLTLA3D-5-QUAD
Open Core and Coil HID Ballast GES150MLTLA3D-5-QUAD
3.938 INCH L X 3.7 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/0.9/0.8/0.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 175 W INPUT POWER S55 ANSI CODE LAMP WIRING SERIES CAPACITANCE 14 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 3.938 INCH L X 3.7 INCH W X 2.812 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 1.6/0.9/0.8/0.7 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 175 W INPUT POWER
  • S55 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 14 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES150MLTLA3D-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Xtrasun 600W 120/240v HPS Ballast - BAS600A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Electronic Ballast - QHE-2X54T5HO/UNV-PSN-HT/51475 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Preheat; Rapid Start
View Details