GE Lighting Open Core and Coil HID Ballast GEP350MLTAA4-5/2

Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.3/1.9/1.65/1.45 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 404 W INPUT POWER M131 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 22 MICROFARAD
Datasheet
Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.3/1.9/1.65/1.45 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 404 W INPUT POWER M131 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 22 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP350MLTAA4-5/2 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP350MLTAA4-5/2
Open Core and Coil HID Ballast GEP350MLTAA4-5/2
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.3/1.9/1.65/1.45 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 404 W INPUT POWER M131 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 22 MICROFARAD
  • 5.2 INCH L X 1.2 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 350 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 3.3/1.9/1.65/1.45 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 404 W INPUT POWER
  • M131 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 22 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP350MLTAA4-5/2
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
400w MH 480v PULSE START -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details
Fluorescent Ballast - EB-232IS-U_909 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details