GE Lighting Open Core and Coil HID Ballast GEP32048TAA4-5/2

Description
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.78 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 374 W INPUT POWER M132/M154 ANSI CODE LAMPE WIRING PARALLEL CAPACITANCE 21 MICROFARAD
Datasheet
Description
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.78 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 374 W INPUT POWER M132/M154 ANSI CODE LAMPE WIRING PARALLEL CAPACITANCE 21 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP32048TAA4-5/2 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP32048TAA4-5/2
Open Core and Coil HID Ballast GEP32048TAA4-5/2
5.25 INCH L X 1.25 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.78 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 374 W INPUT POWER M132/M154 ANSI CODE LAMPE WIRING PARALLEL CAPACITANCE 21 MICROFARAD
  • 5.25 INCH L X 1.25 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.78 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 374 W INPUT POWER
  • M132/M154 ANSI CODE
  • LAMPE WIRING PARALLEL
  • CAPACITANCE 21 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP32048TAA4-5/2
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Dimming Ballast - H3DT825CU217 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
2 TUBE F72/T12 HO 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
Fluorescent Electronic Ballast - GE228MVPS-MC-H - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CUL, CSA, FCC
Start Method Rapid Start; Programmed Rapid
View Details