GE Lighting OPEN CORE AND COIL HID BALLAST GEP250TRIAC4-5

Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 2.5/1.1/0.86 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 290 W INPUT POWER M138/M153 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 15 MICROFARAD PACKAGING QUANTITY 3
Datasheet
Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 2.5/1.1/0.86 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 290 W INPUT POWER M138/M153 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 15 MICROFARAD PACKAGING QUANTITY 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPEN CORE AND COIL HID BALLAST - GEP250TRIAC4-5 - GE Lighting
Cleveland, OH, USA
OPEN CORE AND COIL HID BALLAST
GEP250TRIAC4-5
OPEN CORE AND COIL HID BALLAST GEP250TRIAC4-5
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 2.5/1.1/0.86 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 290 W INPUT POWER M138/M153 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 15 MICROFARAD PACKAGING QUANTITY 3
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 2.5/1.1/0.86 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 290 W INPUT POWER
  • M138/M153 ANSI CODE
  • TRANSFORMING THE POWER OF LIGHT[T] BRAND
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • CAPACITANCE 15 MICROFARAD
  • PACKAGING QUANTITY 3
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP250TRIAC4-5
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
2 TUBE F96/T8 120/277v ELECTRONIC -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details
Fluorescent Ballast - EB-232IS-U_915 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details