GE Lighting Open Core and Coil HID Ballast GEP1000MLTAA5-52

Description
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1075 W INPUT POWER M141 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 24 MICROFARAD
Datasheet
Description
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1075 W INPUT POWER M141 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 24 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP1000MLTAA5-52 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP1000MLTAA5-52
Open Core and Coil HID Ballast GEP1000MLTAA5-52
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9/5.2/4.5/3.9 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1075 W INPUT POWER M141 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 24 MICROFARAD
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 9/5.2/4.5/3.9 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1075 W INPUT POWER
  • M141 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 24 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP1000MLTAA5-52
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
HID Electronic Ballast - GEMH20-MSJ-MV - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Lamp Type Metal Halide Lamp
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT540GU310 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details