GE Lighting HID Electronic Ballast GEMH400MVA-F

Description
21.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.7/3.93 AMPERE CURRENT RATING 1 LAMP(S) 445/446 W POWER RATING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M59 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet
Description
21.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.7/3.93 AMPERE CURRENT RATING 1 LAMP(S) 445/446 W POWER RATING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M59 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH400MVA-F - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH400MVA-F
HID Electronic Ballast GEMH400MVA-F
21.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.7/3.93 AMPERE CURRENT RATING 1 LAMP(S) 445/446 W POWER RATING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M59 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
  • 21.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE
  • -30 DEG F MIN. STARTING TEMPERATURE
  • UL APPROVAL
  • 1.7/3.93 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 445/446 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M59 ANSI CODE
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH400MVA-F
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FLUORESCENT ELECTRONIC BALLAST - QHE-3X32T8/347-ISN-SC/49465 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details
HID Ballast - 4MP450SAA_1488 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 450 watts
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT418KU2S - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details