GE Lighting HID Electronic Ballast GEMH20-MSF-MV

Description
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL APPROVAL 0.21/0.09 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE C156 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Datasheet
Description
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL APPROVAL 0.21/0.09 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE C156 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH20-MSF-MV - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH20-MSF-MV
HID Electronic Ballast GEMH20-MSF-MV
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL APPROVAL 0.21/0.09 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE C156 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
  • LOW FREQUENCY TYPE
  • 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • UL, CUL APPROVAL
  • 0.21/0.09 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 23 W POWER RATING
  • CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • C156 ANSI CODE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, GALLERIES, RESTAURANT, RETAIL DISPLAY, MUSEUMS, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH20-MSF-MV
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Open Core and Coil HID Ballast - BHPS400/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type High Pressure Lamp
View Details