GE Lighting HID Electronic Ballast GEMH20-MC-120-120

Description
LOW FREQUENCY TYPE 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, FCC APPROVAL 0.2 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Datasheet
Description
LOW FREQUENCY TYPE 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, FCC APPROVAL 0.2 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH20-MC-120-120 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH20-MC-120-120
HID Electronic Ballast GEMH20-MC-120-120
LOW FREQUENCY TYPE 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, FCC APPROVAL 0.2 AMPERE CURRENT RATING 1 LAMP(S) 23 W POWER RATING METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 V INPUT VOLTAGE M156 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
  • LOW FREQUENCY TYPE
  • 2.99 INCH L X 1.3 INCH W X 1.1 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • UL, FCC APPROVAL
  • 0.2 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 23 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • M156 ANSI CODE
  • 0.99 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
  • APPLICATION HOSPITALITY, RESTAURANT, RETAIL DISPLAY, INDOOR FLOODLIGHT, INDOOR SPOTLIGHT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH20-MC-120-120
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
BALLAST KIT MH150 QUAD-TAP - 81988 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Ballast - GE332-MVPS-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Programmed
View Details
Fluorescent Electronic Ballast - QHE-3X32T8/UNV-ISL-SC-1-CC-B/49367 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details