GE Lighting Fluorescent Magnetic Ballast GEM232T8RS120-120

Description
ELECTROMAGNETIC TYPE 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG C MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT RAPID STARTING TYPE 0.98 POWER FACTOR 0.94 BALLAST FACTOR
Datasheet
Description
ELECTROMAGNETIC TYPE 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG C MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT RAPID STARTING TYPE 0.98 POWER FACTOR 0.94 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GEM232T8RS120-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GEM232T8RS120-120
Fluorescent Magnetic Ballast GEM232T8RS120-120
ELECTROMAGNETIC TYPE 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE 50 DEG C MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT RAPID STARTING TYPE 0.98 POWER FACTOR 0.94 BALLAST FACTOR
  • ELECTROMAGNETIC TYPE
  • 9.5 INCH L X 2.4 INCH W X 1.6 INCH H SIZE
  • 50 DEG C MIN. STARTING TEMPERATURE
  • 18 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CSA APPROVAL
  • 2 LAMP(S)
  • F32T8 LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.6 AMPERE INPUT CURRENT
  • RAPID STARTING TYPE
  • 0.98 POWER FACTOR
  • 0.94 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM232T8RS120-120
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Rapid Start
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Transformer for BAS600A - BA50002A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
HID Electronic Ballast - GEMH20-MLF-120 - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
View Details