GE Lighting Fluorescent Magnetic Ballast GEM220TS120DIY-120

Description
MAGNETIC TYPE 6.56 INCH L X 2.38 INCH W X 1.69 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 LAMP(S) F15T8, F15T12, F20T12 LAMP TYPE 15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6/0.59/0.63 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 36/37 W INPUT POWER TRIGGER STARTING TYPE LINEAR LAMP STYLE 0.48/0.5/0.52 POWER FACTOR 0.5/0.64/0.68 BALLAST FACTOR LAMP WIRING SERIES
Datasheet
Description
MAGNETIC TYPE 6.56 INCH L X 2.38 INCH W X 1.69 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 LAMP(S) F15T8, F15T12, F20T12 LAMP TYPE 15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6/0.59/0.63 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 36/37 W INPUT POWER TRIGGER STARTING TYPE LINEAR LAMP STYLE 0.48/0.5/0.52 POWER FACTOR 0.5/0.64/0.68 BALLAST FACTOR LAMP WIRING SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GEM220TS120DIY-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GEM220TS120DIY-120
Fluorescent Magnetic Ballast GEM220TS120DIY-120
MAGNETIC TYPE 6.56 INCH L X 2.38 INCH W X 1.69 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 LAMP(S) F15T8, F15T12, F20T12 LAMP TYPE 15/20 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6/0.59/0.63 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 36/37 W INPUT POWER TRIGGER STARTING TYPE LINEAR LAMP STYLE 0.48/0.5/0.52 POWER FACTOR 0.5/0.64/0.68 BALLAST FACTOR LAMP WIRING SERIES
  • MAGNETIC TYPE
  • 6.56 INCH L X 2.38 INCH W X 1.69 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 2 LAMP(S)
  • F15T8, F15T12, F20T12 LAMP TYPE
  • 15/20 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.6/0.59/0.63 AMPERE INPUT CURRENT
  • NORMAL OUTPUT CIRCUIT TYPE
  • 36/37 W INPUT POWER
  • TRIGGER STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.48/0.5/0.52 POWER FACTOR
  • 0.5/0.64/0.68 BALLAST FACTOR
  • LAMP WIRING SERIES
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM220TS120DIY-120
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method TRIGGER
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Open Core and Coil HID Ballast - BMHH50QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details