GE Lighting Fluorescent Magnetic Ballast GEM1FC16T9RS120-120

Description
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 LAMP(S) FC8T9/FC12T9, FC16T9/FC12T9 LAMP TYPE 8/12/16 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT LOW OUTPUT CIRCUIT TYPE 72/54 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.75/0.6 POWER FACTOR 0.7 BALLAST FACTOR LAMP WIRING SERIES
Datasheet
Description
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 LAMP(S) FC8T9/FC12T9, FC16T9/FC12T9 LAMP TYPE 8/12/16 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT LOW OUTPUT CIRCUIT TYPE 72/54 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.75/0.6 POWER FACTOR 0.7 BALLAST FACTOR LAMP WIRING SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GEM1FC16T9RS120-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GEM1FC16T9RS120-120
Fluorescent Magnetic Ballast GEM1FC16T9RS120-120
MAGNETIC TYPE 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 LAMP(S) FC8T9/FC12T9, FC16T9/FC12T9 LAMP TYPE 8/12/16 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.6 AMPERE INPUT CURRENT LOW OUTPUT CIRCUIT TYPE 72/54 W INPUT POWER PREHEAT STARTING TYPE LINEAR LAMP STYLE 0.75/0.6 POWER FACTOR 0.7 BALLAST FACTOR LAMP WIRING SERIES
  • MAGNETIC TYPE
  • 6.5 INCH L X 1.75 INCH W X 1.38 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 30 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 2 LAMP(S)
  • FC8T9/FC12T9, FC16T9/FC12T9 LAMP TYPE
  • 8/12/16 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.6 AMPERE INPUT CURRENT
  • LOW OUTPUT CIRCUIT TYPE
  • 72/54 W INPUT POWER
  • PREHEAT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.75/0.6 POWER FACTOR
  • 0.7 BALLAST FACTOR
  • LAMP WIRING SERIES
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM1FC16T9RS120-120
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Preheat
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QHE-4X32T8/UNV-ISN-SC/49857 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T8
View Details
2 TUBE F48 - F96T12 120/277v ELECTRONIC -  - Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
View Details
Xtrasun 1000W 240v HPS/MH E-Ballast - XTE1240 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details