GE Lighting Fluorescent Electronic Ballast GEC2642MVPS-3/M-MV

Description
HIGH FREQUENCY TYPE UL, CUL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL CAN
Datasheet
Description
HIGH FREQUENCY TYPE UL, CUL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GEC2642MVPS-3/M-MV - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GEC2642MVPS-3/M-MV
Fluorescent Electronic Ballast GEC2642MVPS-3/M-MV
HIGH FREQUENCY TYPE UL, CUL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL CAN
  • HIGH FREQUENCY TYPE
  • UL, CUL, FCC APPROVAL
  • 1/2 LAMP(S)
  • 120 TO 277 V INPUT VOLTAGE
  • SERIES WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • PROGRAMMED STARTING TYPE
  • COMPACT LAMP STYLE
  • ENCLOSURE TYPE METAL CAN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC2642MVPS-3/M-MV
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Open Core and Coil HID Ballast - BHPSH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F96T12 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 93 watts
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details