GE Lighting Compact Fluorescent Electronic Ballast GEC218-MVPS-SE

Description
5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL APPROVAL 1/2 LAMP(S) CFTR18W/CFQ18W/CFTR1 8W/CFQ18W/CFTR18W/CF Q26W/CFS21W/CFTR26W/ CFS21W/CFS16W/CFS28W LAMP TYPE 16/18/21/26/28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1 TO 0.38 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 21 TO 45 W INPUT POWER PROGRAMMED STARTING TYPE 0.87 TO 0.99 POWER FACTOR 0.85 TO 1.08 BALLAST FACTOR APPLICABLE STANDARD ANSI C62.41/C82.11, FCC
Datasheet
Description
5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL APPROVAL 1/2 LAMP(S) CFTR18W/CFQ18W/CFTR1 8W/CFQ18W/CFTR18W/CF Q26W/CFS21W/CFTR26W/ CFS21W/CFS16W/CFS28W LAMP TYPE 16/18/21/26/28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1 TO 0.38 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 21 TO 45 W INPUT POWER PROGRAMMED STARTING TYPE 0.87 TO 0.99 POWER FACTOR 0.85 TO 1.08 BALLAST FACTOR APPLICABLE STANDARD ANSI C62.41/C82.11, FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC218-MVPS-SE - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC218-MVPS-SE
Compact Fluorescent Electronic Ballast GEC218-MVPS-SE
5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL APPROVAL 1/2 LAMP(S) CFTR18W/CFQ18W/CFTR1 8W/CFQ18W/CFTR18W/CF Q26W/CFS21W/CFTR26W/ CFS21W/CFS16W/CFS28W LAMP TYPE 16/18/21/26/28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1 TO 0.38 AMPERE INPUT CURRENT SERIES WIRING HIGH OUTPUT CIRCUIT TYPE 21 TO 45 W INPUT POWER PROGRAMMED STARTING TYPE 0.87 TO 0.99 POWER FACTOR 0.85 TO 1.08 BALLAST FACTOR APPLICABLE STANDARD ANSI C62.41/C82.11, FCC
  • 5 INCH L X 2.4 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 1/2 LAMP(S)
  • CFTR18W/CFQ18W/CFTR18W/CFQ18W/CFTR18W/CFQ26W/CFS21W/CFTR26W/CFS21W/CFS16W/CFS28W LAMP TYPE
  • 16/18/21/26/28 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.1 TO 0.38 AMPERE INPUT CURRENT
  • SERIES WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 21 TO 45 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • 0.87 TO 0.99 POWER FACTOR
  • 0.85 TO 1.08 BALLAST FACTOR
  • APPLICABLE STANDARD ANSI C62.41/C82.11, FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC218-MVPS-SE
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
400w MH 480v PULSE START -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details
Fluorescent Electronic Dimming Ballast - GE232MVPS-H-V03 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
View Details