GE Lighting Fluorescent Electronic Ballast GEC218-MVPS-3/M

Description
HIGH FREQUENCY TYPE UL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING NORMAL HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL CAN
Description
HIGH FREQUENCY TYPE UL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING NORMAL HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL CAN

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GEC218-MVPS-3/M - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GEC218-MVPS-3/M
Fluorescent Electronic Ballast GEC218-MVPS-3/M
HIGH FREQUENCY TYPE UL, FCC APPROVAL 1/2 LAMP(S) 120 TO 277 V INPUT VOLTAGE SERIES WIRING NORMAL HIGH OUTPUT CIRCUIT TYPE PROGRAMMED STARTING TYPE COMPACT LAMP STYLE ENCLOSURE TYPE METAL CAN
  • HIGH FREQUENCY TYPE
  • UL, FCC APPROVAL
  • 1/2 LAMP(S)
  • 120 TO 277 V INPUT VOLTAGE
  • SERIES WIRING
  • NORMAL HIGH OUTPUT CIRCUIT TYPE
  • PROGRAMMED STARTING TYPE
  • COMPACT LAMP STYLE
  • ENCLOSURE TYPE METAL CAN
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC218-MVPS-3/M
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BMHH50QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT442KU2 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details