GE Lighting Fluorescent Electronic Ballast GE632MAXP-H90

Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 2.03/0.86/1.6/0.68/1 .8/0.76 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 231/225/182/178 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.18/1.23 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 2.03/0.86/1.6/0.68/1 .8/0.76 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 231/225/182/178 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.18/1.23 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE632MAXP-H90 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE632MAXP-H90
Fluorescent Electronic Ballast GE632MAXP-H90
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 5 OR 6 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 2.03/0.86/1.6/0.68/1 .8/0.76 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 231/225/182/178 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.18/1.23 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 26 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 5 OR 6 LAMP(S)
  • F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 17/25/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 2.03/0.86/1.6/0.68/1.8/0.76 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 231/225/182/178 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.96 POWER FACTOR
  • 1.18/1.23 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE632MAXP-H90
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Fluorescent Electronic Ballast - GE432MAXP347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Instant Start
View Details