GE Lighting Fluorescent Electronic Ballast GE454PS347-E-347

Description
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 19 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2/3/4 LAMP(S) F54T5/HO, F54T5/WM, F54T5/47W, F58T8, FT55W/4P, FT50W/4P, F54T5/HO LAMP TYPE 50/54/56/58 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.2 TO0.68 AMPERE INPUT CURRENT PARALLEL WIRING 65 TO 227 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.94 TO 0.99 POWER FACTOR 0.86 TO 1.11 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
Datasheet
Description
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 19 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2/3/4 LAMP(S) F54T5/HO, F54T5/WM, F54T5/47W, F58T8, FT55W/4P, FT50W/4P, F54T5/HO LAMP TYPE 50/54/56/58 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.2 TO0.68 AMPERE INPUT CURRENT PARALLEL WIRING 65 TO 227 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.94 TO 0.99 POWER FACTOR 0.86 TO 1.11 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE454PS347-E-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE454PS347-E-347
Fluorescent Electronic Ballast GE454PS347-E-347
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 19 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL APPROVAL 1/2/3/4 LAMP(S) F54T5/HO, F54T5/WM, F54T5/47W, F58T8, FT55W/4P, FT50W/4P, F54T5/HO LAMP TYPE 50/54/56/58 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.2 TO0.68 AMPERE INPUT CURRENT PARALLEL WIRING 65 TO 227 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.94 TO 0.99 POWER FACTOR 0.86 TO 1.11 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
  • 16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 19 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1/2/3/4 LAMP(S)
  • F54T5/HO, F54T5/WM, F54T5/47W, F58T8, FT55W/4P, FT50W/4P, F54T5/HO LAMP TYPE
  • 50/54/56/58 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.2 TO0.68 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 65 TO 227 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.94 TO 0.99 POWER FACTOR
  • 0.86 TO 1.11 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ANSI C82.11/C62.41, FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE454PS347-E-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Programmed
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballast for 1 or 2 13W or 18W CFL 120-277 SUPERIOR LIFE® - 70180 - Premium Quality Lighting
Specs
Lamp Type CFL Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 13 watts
View Details
Compact Fluorescent Electronic Ballast - GEC226-MVPS-3W - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type T4; CFL Lamp
View Details
Compact Fluorescent Electronic Ballast - QTP-2X26CF/UNV-DM-PEM/51898 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Start Method Preheat; Rapid Start
View Details