GE Lighting Fluorescent Electronic Ballast GE454PS347/480-E

Description
16.7 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 40 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/HO, F54T5/WM, F58T8, FT55W/4P, F54T5/47W, FT50W/4P LAMP TYPE 50/54/55/58 W LAMP WATTAGE 347 TO 480 V INPUT VOLTAGE 0.37/0.22/0.19/0.27/ 0.51/0.66/0.47 AMPERE INPUT CURRENT PARALLEL WIRING 123/68/69/173/221/22 0 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.77/0.96/ 0.98 POWER FACTOR 124/0.91/0.86/0.91/0 .86 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
16.7 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 40 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/HO, F54T5/WM, F58T8, FT55W/4P, F54T5/47W, FT50W/4P LAMP TYPE 50/54/55/58 W LAMP WATTAGE 347 TO 480 V INPUT VOLTAGE 0.37/0.22/0.19/0.27/ 0.51/0.66/0.47 AMPERE INPUT CURRENT PARALLEL WIRING 123/68/69/173/221/22 0 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.77/0.96/ 0.98 POWER FACTOR 124/0.91/0.86/0.91/0 .86 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE454PS347/480-E - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE454PS347/480-E
Fluorescent Electronic Ballast GE454PS347/480-E
16.7 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 40 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 TO 4 LAMP(S) F54T5/HO, F54T5/WM, F58T8, FT55W/4P, F54T5/47W, FT50W/4P LAMP TYPE 50/54/55/58 W LAMP WATTAGE 347 TO 480 V INPUT VOLTAGE 0.37/0.22/0.19/0.27/ 0.51/0.66/0.47 AMPERE INPUT CURRENT PARALLEL WIRING 123/68/69/173/221/22 0 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.77/0.96/ 0.98 POWER FACTOR 124/0.91/0.86/0.91/0 .86 BALLAST FACTOR ULTRASTART[R] BRAND
  • 16.7 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 40 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 1 TO 4 LAMP(S)
  • F54T5/HO, F54T5/WM, F58T8, FT55W/4P, F54T5/47W, FT50W/4P LAMP TYPE
  • 50/54/55/58 W LAMP WATTAGE
  • 347 TO 480 V INPUT VOLTAGE
  • 0.37/0.22/0.19/0.27/0.51/0.66/0.47 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 123/68/69/173/221/220 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.92/0.77/0.96/0.98 POWER FACTOR
  • 124/0.91/0.86/0.91/0.86 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE454PS347/480-E
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Rapid Start; Programmed Rapid
Nominal Voltage 347V; 480V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
4-6 LAMP 12ft-40ft 120v HOW SIGN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details
HID Ballast - 3MH400SCA_1480 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 400 watts
View Details