GE Lighting Fluorescent Electronic Ballast GE432MAX-G-N-4PK

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.99/0.43/0.77/0.33/ 0.9/0.4 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 112/110/86/102 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.91/0.83 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 4
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.99/0.43/0.77/0.33/ 0.9/0.4 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 112/110/86/102 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.91/0.83 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAX-G-N-4PK - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAX-G-N-4PK
Fluorescent Electronic Ballast GE432MAX-G-N-4PK
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.99/0.43/0.77/0.33/ 0.9/0.4 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 112/110/86/102 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.91/0.83 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 4
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.99/0.43/0.77/0.33/0.9/0.4 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 112/110/86/102 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.98 POWER FACTOR
  • 0.91/0.83 BALLAST FACTOR
  • PROLINE[R] BRAND
  • PACKAGING QUANTITY 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAX-G-N-4PK
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Compact Fluorescent Electronic Ballast - GEC218-MVPS-3W - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
View Details
Ballasts - SKEU322HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EC5T514JUNV1 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Features Dimmable
View Details