GE Lighting Fluorescent Electronic Ballast GE332MAXP-N+

Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2/3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.24/0.61/0.77/0.74 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 73/91/94 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.97/0.98/0.99 POWER FACTOR 1.13/1/1.01 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2/3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.24/0.61/0.77/0.74 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 73/91/94 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.97/0.98/0.99 POWER FACTOR 1.13/1/1.01 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAXP-N+ - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAXP-N+
Fluorescent Electronic Ballast GE332MAXP-N+
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 2/3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.24/0.61/0.77/0.74 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 73/91/94 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.97/0.98/0.99 POWER FACTOR 1.13/1/1.01 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • HIGH EFFICIENCY TYPE
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CSA APPROVAL
  • 2/3 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.24/0.61/0.77/0.74 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 73/91/94 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.97/0.98/0.99 POWER FACTOR
  • 1.13/1/1.01 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.5
  • ENCLOSURE TYPE METAL
  • REMOTE MOUNTING DISTANCE TO LAMP 18 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAXP-N+
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F96T12 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 93 watts
View Details
Open Core and Coil HID Ballast - GEM150048TAC5-5-48T - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details