GE LightingFluorescent Electronic BallastGE332MAXG-N-DIYB-MV
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
-22 DEG F MIN. STARTING TEMPERATURE
18 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL (CANADA AND US) APPROVAL
2/3 LAMP(S)
F32T8, F32T8/WM, F28T8, F25T8, F17T8, F40T8 LAMP TYPE
17/25/28/32/40 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
0.15 TO 0.73 AMPERE INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
34 TO 81 W INPUT POWER
INSTANT STARTING TYPE
0.96 TO 0.99 POWER FACTOR
0.86 TO 0.96 BALLAST FACTOR
APPLICABLE STANDARD FCC
GE Lighting
Done
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
-22 DEG F MIN. STARTING TEMPERATURE
18 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL (CANADA AND US) APPROVAL
2/3 LAMP(S)
F32T8, F32T8/WM, F28T8, F25T8, F17T8, F40T8 LAMP TYPE
17/25/28/32/40 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
0.15 TO 0.73 AMPERE INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
34 TO 81 W INPUT POWER
INSTANT STARTING TYPE
0.96 TO 0.99 POWER FACTOR
0.86 TO 0.96 BALLAST FACTOR
APPLICABLE STANDARD FCC
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
-22 DEG F MIN. STARTING TEMPERATURE
18 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL (CANADA AND US) APPROVAL
2/3 LAMP(S)
F32T8, F32T8/WM, F28T8, F25T8, F17T8, F40T8 LAMP TYPE
17/25/28/32/40 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
0.15 TO 0.73 AMPERE INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
34 TO 81 W INPUT POWER
INSTANT STARTING TYPE
0.96 TO 0.99 POWER FACTOR
0.86 TO 0.96 BALLAST FACTOR
APPLICABLE STANDARD FCC
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
-22 DEG F MIN. STARTING TEMPERATURE
18 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL (CANADA AND US) APPROVAL
2/3 LAMP(S)
F32T8, F32T8/WM, F28T8, F25T8, F17T8, F40T8 LAMP TYPE