GE Lighting Fluorescent Electronic Ballast GE286MAX-HO-N

Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F48T8HO, F58T8, F60T8HO, F72T8HO, F96T8, F96T8/HO, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE 40/48/58/60/72/96/86 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.58/0.26/0.95/0.41 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 70/111/110 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 1.63/1.37 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F48T8HO, F58T8, F60T8HO, F72T8HO, F96T8, F96T8/HO, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE 40/48/58/60/72/96/86 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.58/0.26/0.95/0.41 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 70/111/110 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 1.63/1.37 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE286MAX-HO-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE286MAX-HO-N
Fluorescent Electronic Ballast GE286MAX-HO-N
9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 26 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F48T8HO, F58T8, F60T8HO, F72T8HO, F96T8, F96T8/HO, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE 40/48/58/60/72/96/86 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.58/0.26/0.95/0.41 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 70/111/110 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 1.63/1.37 BALLAST FACTOR PROLINE[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 26 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F40T8, F48T8HO, F58T8, F60T8HO, F72T8HO, F96T8, F96T8/HO, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE
  • 40/48/58/60/72/96/86 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.58/0.26/0.95/0.41 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 70/111/110 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.95/0.97 POWER FACTOR
  • 1.63/1.37 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE286MAX-HO-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
39w METAL HALIDE MULTI TAP PULSE START -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 39 watts
View Details
Fluorescent Electronic Ballast - LED15T8/DR/UN/2L - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Number of Lamps 2
View Details