GE Lighting Fluorescent Electronic Ballast GE259MAXPL/ULTRA

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE 40/72/96/59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.31/0.73/0.43/0.19 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 84/88/52 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.76/0.9 POWER FACTOR 0.92/0.77 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE 40/72/96/59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.31/0.73/0.43/0.19 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 84/88/52 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.76/0.9 POWER FACTOR 0.92/0.77 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE259MAXPL/ULTRA - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE259MAXPL/ULTRA
Fluorescent Electronic Ballast GE259MAXPL/ULTRA
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE 40/72/96/59 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.31/0.73/0.43/0.19 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 84/88/52 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.76/0.9 POWER FACTOR 0.92/0.77 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 8 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F40T8, F72T8, F96T8, F96T8/WM, F96T8/WMP, F96T849W LAMP TYPE
  • 40/72/96/59 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.31/0.73/0.43/0.19 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • LOW OUTPUT CIRCUIT TYPE
  • 84/88/52 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.76/0.9 POWER FACTOR
  • 0.92/0.77 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE259MAXPL/ULTRA
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Xtrasun 1000W 240v HPS/MH E-Ballast - XTE1240 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Plastic Sign Ballast - GESB-2040-24-IP - GE Lighting
Specs
Standards and Certifications UL Listing Mark; UL
Start Method Rapid Start
Nominal Voltage 120V
View Details