GE Lighting Fluorescent Electronic Ballast GE254MVPS-D

Description
16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F58T8, FT39W/4P, FT50W/4P, FT55W/4P LAMP TYPE 54/58/39/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.59/0.9/0.25/0.39 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 70/107/69/107 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 1.04/0.86/1.04/0.86 BALLAST FACTOR ULTRASTART[R] BRAND
Description
16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F58T8, FT39W/4P, FT50W/4P, FT55W/4P LAMP TYPE 54/58/39/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.59/0.9/0.25/0.39 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 70/107/69/107 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 1.04/0.86/1.04/0.86 BALLAST FACTOR ULTRASTART[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE254MVPS-D - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE254MVPS-D
Fluorescent Electronic Ballast GE254MVPS-D
16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/HO, F54T5/WM, F58T8, FT39W/4P, FT50W/4P, FT55W/4P LAMP TYPE 54/58/39/50/55 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.59/0.9/0.25/0.39 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 70/107/69/107 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.98 POWER FACTOR 1.04/0.86/1.04/0.86 BALLAST FACTOR ULTRASTART[R] BRAND
  • 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • UL, CSA, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F54T5/47W, F54T5/HO, F54T5/WM, F58T8, FT39W/4P, FT50W/4P, FT55W/4P LAMP TYPE
  • 54/58/39/50/55 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.59/0.9/0.25/0.39 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 70/107/69/107 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.98 POWER FACTOR
  • 1.04/0.86/1.04/0.86 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE254MVPS-D
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
HID Electronic Ballast - QHE1X320MH-208-277V-DIM/51994 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
100w HP SODIUM MULTI-TAP HOWARD -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 100 watts
View Details
Ultra Grow 600W E-Ballast w/600W Bulb Combo - PMEBC600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details