GE Lighting Fluorescent Electronic Ballast GE240PS-MV-N

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 27 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F20T12, F30T12, F30T12/WM, F34T12, F40T10, F40T12 LAMP TYPE 20/30/34/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.41/0.19/0.67/0.3 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 48/74/73 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 0.89 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 27 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F20T12, F30T12, F30T12/WM, F34T12, F40T10, F40T12 LAMP TYPE 20/30/34/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.41/0.19/0.67/0.3 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 48/74/73 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 0.89 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE240PS-MV-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE240PS-MV-N
Fluorescent Electronic Ballast GE240PS-MV-N
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 27 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F20T12, F30T12, F30T12/WM, F34T12, F40T10, F40T12 LAMP TYPE 20/30/34/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.41/0.19/0.67/0.3 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 48/74/73 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 0.89 BALLAST FACTOR PROLINE[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 27 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F20T12, F30T12, F30T12/WM, F34T12, F40T10, F40T12 LAMP TYPE
  • 20/30/34/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.41/0.19/0.67/0.3 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 48/74/73 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.95/0.97 POWER FACTOR
  • 0.89 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE240PS-MV-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
High/Low Bay Ballast Module - H400PSQ - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Start Method PULSE START
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
Ballasts - SKEU324L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details