GE Lighting Fluorescent Electronic Dimming Ballast GE232MVPS-N-V03

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.45/0.19/0.31/0.14/ 0.09/0.04/0.06/0.03 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 54/53/38/37/10/11/8 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.8/0.89 POWER FACTOR 0.88/1.1/0.03/0.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.45/0.19/0.31/0.14/ 0.09/0.04/0.06/0.03 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 54/53/38/37/10/11/8 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.8/0.89 POWER FACTOR 0.88/1.1/0.03/0.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE232MVPS-N-V03 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE232MVPS-N-V03
Fluorescent Electronic Dimming Ballast GE232MVPS-N-V03
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.45/0.19/0.31/0.14/ 0.09/0.04/0.06/0.03 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 54/53/38/37/10/11/8 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.8/0.89 POWER FACTOR 0.88/1.1/0.03/0.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 60 DEG F MIN. STARTING TEMPERATURE
  • 25 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.45/0.19/0.31/0.14/0.09/0.04/0.06/0.03 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 54/53/38/37/10/11/8 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.9/0.8/0.89 POWER FACTOR
  • 0.88/1.1/0.03/0.04 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • 100 TO 3 PERCENT DIMMING
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MVPS-N-V03
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST KIT LU400 QUAD-TAP - 81978 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Open Core and Coil HID Ballast - GEP250MLTAA4-5/2 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details