GE Lighting Fluorescent Electronic Ballast GE232MAXP347-N-347

Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 1/2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.15/0.1 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 53/34 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97 POWER FACTOR 0.87/1.02 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 1/2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.15/0.1 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 53/34 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97 POWER FACTOR 0.87/1.02 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAXP347-N-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAXP347-N-347
Fluorescent Electronic Ballast GE232MAXP347-N-347
HIGH EFFICIENCY TYPE 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL (CANADA AND US), CSA APPROVAL 1/2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.15/0.1 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 53/34 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97 POWER FACTOR 0.87/1.02 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.7 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 18 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • HIGH EFFICIENCY TYPE
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CSA APPROVAL
  • 1/2 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.15/0.1 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 53/34 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97 POWER FACTOR
  • 0.87/1.02 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.7
  • ENCLOSURE TYPE METAL
  • REMOTE MOUNTING DISTANCE TO LAMP 18 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP347-N-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
400w HP SODIUM 480v HOWARD -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 480V
View Details
Fluorescent Ballast - EB-232IS-U-ES_973 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
View Details